Description
Characteristics
"7.50mm (0.295"") - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Screw"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4804.2400 | 486-4714-ND |
| Product Name | Socket, solder terminal, screened, 7.5 mm, 4-pole, straight, UK-Connector | Audio Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | solder terminal | |
| Mounting |
Screw-on mounting wall thickness max. 3.5 mm |
Panel Mount, Through Hole |