SCHURTER Inc Power Entry Modules (PEM) 4798.91

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6568-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6568-ND
Power Entry Modules (PEM) 486-6568-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Iec Power Conn, C18 Inlet, 20A/250V; Iec Connector Type Schurter - 64M1556 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Conn, C18 Inlet, 20A/250V; Iec Connector Type Schurter
64M1556
Iec Power Conn, C18 Inlet, 20A/250V; Iec Connector Type Schurter 64M1556
IEC POWER CONN, C18 INLET, 20A/250V; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect, Solder; Connector Mounting:Snap-In; Product Range:4798 Series

IEC POWER CONN, C18 INLET, 20A/250V; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect, Solder; Connector Mounting:Snap-In; Product Range:4798 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6568-ND 64M1556
Product Name Power Entry Modules (PEM) Iec Power Conn, C18 Inlet, 20A/250V; Iec Connector Type Schurter
Mounting Panel Mount, Flange Snap-In
Unlock Full Specs
to access all available technical data