SCHURTER Inc Power Entry Modules (PEM) 4797.003

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6587-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6587-ND
Power Entry Modules (PEM) 486-6587-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter - 70K8382 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter
70K8382
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter 70K8382
CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6587-ND 70K8382
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details