TE Connectivity 5A 250V Electronic Connector 4-794626-2

Description
12 Pos Power Connector, 5A, 250V, RA SMT, Gold/Tin Product overview: 4-794626-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794626-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12 Pos Power Connector, 5A, 250V, RA SMT, Gold/Tin Product overview: 4-794626-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794626-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Electronic Connector
316-4-794626-2
5A 250V Electronic Connector 316-4-794626-2
12 Pos Power Connector, 5A, 250V, RA SMT, Gold/Tin Product overview: 4-794626-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794626-2 can be used for catalog matching and distributor lookup.

12 Pos Power Connector, 5A, 250V, RA SMT, Gold/Tin Product overview: 4-794626-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794626-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Surplus - 4-794626-2 - 763703-4-794626-2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 4-794626-2
763703-4-794626-2
Electronic Surplus - 4-794626-2 763703-4-794626-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763703-4-794626-2 Series: Micro MATE-N-LOK Packaging: Reel package Number of Positions: 12 Operating Temperature Range: -40°C ~ 105°C Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250VAC Current Rating: 5A Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Lighting Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 794626 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763703-4-794626-2
Series: Micro MATE-N-LOK
Packaging: Reel package
Number of Positions: 12
Operating Temperature Range: -40°C ~ 105°C
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 250VAC
Current Rating: 5A
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Lighting
Mounting: Surface Mount, Right Angle
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 794626
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Male Pins - A113737TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A113737TR-ND
Headers, Male Pins A113737TR-ND
"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A113737CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A113737CT-ND
Headers, Male Pins A113737CT-ND
"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A113737DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A113737DKR-ND
Headers, Male Pins A113737DKR-ND
"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"

Buy Now Datasheet
12P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity - 36AC4661 - Newark, An Avnet Company
Chicago, IL, United States
12P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity
36AC4661
12P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity 36AC4661
12P MICRO MNL ASSY,R/A,SMT,LF

12P MICRO MNL ASSY,R/A,SMT,LF

Supplier's Site
12P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity - 18R6804 - Newark, An Avnet Company
Chicago, IL, United States
12P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity
18R6804
12P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity 18R6804
12P MICRO MNL ASSY,R/A,SMT,LF

12P MICRO MNL ASSY,R/A,SMT,LF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-4-794626-2 763703-4-794626-2 A113737TR-ND 36AC4661
Product Name 5A 250V Electronic Connector Electronic Surplus - 4-794626-2 Headers, Male Pins 12P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity
Termination SMD/SMT Solder
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data