SCHURTER Inc Power Entry Modules (PEM) 4788.8

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3503-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3503-ND
Power Entry Modules (PEM) 486-3503-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Iec Power Connector, Outlet, 10A; Iec Connector Type Schurter - 23M1881 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, Outlet, 10A; Iec Connector Type Schurter
23M1881
Iec Power Connector, Outlet, 10A; Iec Connector Type Schurter 23M1881
IEC POWER CONNECTOR, OUTLET, 10A; IEC Connector Type:IEC Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:4788 Series

IEC POWER CONNECTOR, OUTLET, 10A; IEC Connector Type:IEC Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:4788 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3503-ND 23M1881
Product Name Power Entry Modules (PEM) Iec Power Connector, Outlet, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details