"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
MOD 2 PINHDR 1X40P. ROHS COMPLIANT: YES
CONN HEADER R/A 40POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-825437-0-ND | 13H3980 | 4-825437-0 |
| Product Name | Headers, Male Pins | Mod 2 Pinhdr 1X40P. Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |