TE Connectivity Headers, Male Pins 4-794632-0

Description
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33232-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33232-ND
Headers, Male Pins A33232-ND
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"

"Connector Header Through Hole 10 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore
Through-Hole 5A Electronic Connector
316-4-794632-0
Through-Hole 5A Electronic Connector 316-4-794632-0
10 Pos Power Connector, Wire-to-Board, 5A, Gold, Male, Through Hole Product overview: 4-794632-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794632-0 can be used for catalog matching and distributor lookup.

10 Pos Power Connector, Wire-to-Board, 5A, Gold, Male, Through Hole Product overview: 4-794632-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794632-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Wtb Connector, Header, 10Pos, 2Row; Connector Systems Te Connectivity - 07AH5923 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 10Pos, 2Row; Connector Systems Te Connectivity
07AH5923
Wtb Connector, Header, 10Pos, 2Row; Connector Systems Te Connectivity 07AH5923
WTB CONNECTOR, HEADER, 10POS, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 10POS, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site
10P Micro Mnl Assy,vrt,hdr,lf Rohs Compliant Amp - Te Connectivity - 98AC5137 - Newark, An Avnet Company
Chicago, IL, United States
10P Micro Mnl Assy,vrt,hdr,lf Rohs Compliant Amp - Te Connectivity
98AC5137
10P Micro Mnl Assy,vrt,hdr,lf Rohs Compliant Amp - Te Connectivity 98AC5137
10P MICRO MNL ASSY,VRT,HDR,LF ROHS COMPLIANT: YES

10P MICRO MNL ASSY,VRT,HDR,LF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33232-ND 316-4-794632-0 07AH5923 98AC5137
Product Name Headers, Male Pins Through-Hole 5A Electronic Connector Wtb Connector, Header, 10Pos, 2Row; Connector Systems Te Connectivity 10P Micro Mnl Assy,vrt,hdr,lf Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Micro Connector and Nano Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data