3M IC Sockets 4816-3004-CP

Description
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet
Description
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5475-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5475-ND
IC Sockets 3M5475-ND
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
IC & Component Sockets - 4816-3004-CP - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
4816-3004-CP
IC & Component Sockets 4816-3004-CP
3M DIP Socket, 4800 Series, 4816-3004-C

3M DIP Socket, 4800 Series, 4816-3004-C

Buy Now
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M - 19M1527 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M
19M1527
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M 19M1527
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
80000913097 4816-3004-Cp=Dualwpdip/16Ld/0.3/kinktl Rohs Compliant 3M - 26AC7839 - Newark, An Avnet Company
Chicago, IL, United States
80000913097 4816-3004-Cp=Dualwpdip/16Ld/0.3/kinktl Rohs Compliant 3M
26AC7839
80000913097 4816-3004-Cp=Dualwpdip/16Ld/0.3/kinktl Rohs Compliant 3M 26AC7839
80000913097 4816-3004-CP=DUALWPD IP/16LD/0.3/KINKTL ROHS COMPLIANT: YES

80000913097 4816-3004-CP=DUALWPDIP/16LD/0.3/KINKTL ROHS COMPLIANT: YES

Supplier's Site
Sockets for ICs, Transistors - 4816-3004-CP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4816-3004-CP
Sockets for ICs, Transistors 4816-3004-CP
CONN IC DIP SOCKET 16POS TIN

CONN IC DIP SOCKET 16POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M5475-ND 4816-3004-CP 19M1527 4816-3004-CP
Product Name IC Sockets IC & Component Sockets Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data