TE Connectivity 5A 250V Electronic Connector 4-794618-6

Description
16P Power Connector, Wire-to-Board, Right Angle, 5A, 250V, Tin Product overview: 4-794618-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794618-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16P Power Connector, Wire-to-Board, Right Angle, 5A, 250V, Tin Product overview: 4-794618-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794618-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Electronic Connector
316-4-794618-6
5A 250V Electronic Connector 316-4-794618-6
16P Power Connector, Wire-to-Board, Right Angle, 5A, 250V, Tin Product overview: 4-794618-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794618-6 can be used for catalog matching and distributor lookup.

16P Power Connector, Wire-to-Board, Right Angle, 5A, 250V, Tin Product overview: 4-794618-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794618-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A33259-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33259-ND
Headers, Male Pins A33259-ND
"Connector Header Through Hole, Right Angle 16 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 16 position 0.118"" (3.00mm)"

Buy Now Datasheet
Wtb Conn, R/a Header, 16Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity - 18R6769 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, R/a Header, 16Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
18R6769
Wtb Conn, R/a Header, 16Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 18R6769
WTB CONN, R/A HEADER, 16POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

WTB CONN, R/A HEADER, 16POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-4-794618-6 A33259-ND 18R6769
Product Name 5A 250V Electronic Connector Headers, Male Pins Wtb Conn, R/a Header, 16Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Solder Through Hole Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Mini SAS
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - A28476-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers