SCHURTER Inc Power Entry Modules (PEM) 4793.7

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4367-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4367-ND
Power Entry Modules (PEM) 486-4367-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Conn, Iec Appliance Inlet C20, 16A, 250V; Iec Connector Type Schurter - 70K8376 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Appliance Inlet C20, 16A, 250V; Iec Connector Type Schurter
70K8376
Conn, Iec Appliance Inlet C20, 16A, 250V; Iec Connector Type Schurter 70K8376
CONN, IEC APPLIANCE INLET C20, 16A, 250V; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONN, IEC APPLIANCE INLET C20, 16A, 250V; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4367-ND 70K8376
Product Name Power Entry Modules (PEM) Conn, Iec Appliance Inlet C20, 16A, 250V; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details