Description
Characteristics
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4802.2330 | 486-3406-ND |
| Product Name | Socket, PCB terminals, insulated, 3.5 mm, 3-pole, straight, UK-Connector | Audio Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | PCB terminals | |
| Mounting |
Screw-on mounting wall thickness max. 2.0 mm |
Panel Mount, Through Hole, Right Angle |