TE Connectivity 5A 250V Electronic Connector 4-794630-2

Description
12P Rectangular Connector, Wire-to-Board, Male, 5A, 250V, Tin Product overview: 4-794630-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794630-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12P Rectangular Connector, Wire-to-Board, Male, 5A, 250V, Tin Product overview: 4-794630-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794630-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Electronic Connector
316-4-794630-2
5A 250V Electronic Connector 316-4-794630-2
12P Rectangular Connector, Wire-to-Board, Male, 5A, 250V, Tin Product overview: 4-794630-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794630-2 can be used for catalog matching and distributor lookup.

12P Rectangular Connector, Wire-to-Board, Male, 5A, 250V, Tin Product overview: 4-794630-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794630-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A33224-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33224-ND
Headers, Male Pins A33224-ND
"Connector Header Through Hole 12 position 0.118"" (3.00mm)"

"Connector Header Through Hole 12 position 0.118"" (3.00mm)"

Buy Now Datasheet
Rectangular Connectors - 4-794630-2 - 856137-4-794630-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 4-794630-2
856137-4-794630-2
Rectangular Connectors - 4-794630-2 856137-4-794630-2
Manufacturer: TE Connectivity Win Source Part Number: 856137-4-794630-2 Series: Micro MATE-N-LOK Features: Connector Header position Package: Tray Family Name: 794630 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 169 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A33224, 47946302, -4-794630-2-SI

Manufacturer: TE Connectivity
Win Source Part Number: 856137-4-794630-2
Series: Micro MATE-N-LOK
Features: Connector Header position
Package: Tray
Family Name: 794630
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 169
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A33224, 47946302, -4-794630-2-SI

Buy Now Datasheet
CONN HEADER VERT 12POS 3MM - 792-4-794630-2 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 12POS 3MM
792-4-794630-2
CONN HEADER VERT 12POS 3MM 792-4-794630-2
CONN HEADER VERT 12POS 3MM

CONN HEADER VERT 12POS 3MM

Supplier's Site
Wtb Conn, Header, 12Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity - 18R6820 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 12Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
18R6820
Wtb Conn, Header, 12Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 18R6820
WTB CONN, HEADER, 12POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

WTB CONN, HEADER, 12POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-4-794630-2 A33224-ND 856137-4-794630-2 792-4-794630-2 18R6820
Product Name 5A 250V Electronic Connector Headers, Male Pins Rectangular Connectors - 4-794630-2 CONN HEADER VERT 12POS 3MM Wtb Conn, Header, 12Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Solder Press-Fit, Solder Through Hole Straight
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data