"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"
12P MICRO MNL ASSY,R/A,SMT LF
CONN HEADER SMD R/A 12POS 3MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A116368TR-ND | 18R6796 | 4-794624-2 |
| Product Name | Headers, Male Pins | 12P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |