Conn HDR 10 POS 3mm ST SMD 5A 250V M8 Product overview: 4-794636-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794636-0 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 10 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 10 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 10 position 0.118"" (3.00mm)"
10P MICRO MNL ASSY,VRT,SMT,LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-4-794636-0 | A33239TR-ND | 18R6848 |
| Product Name | SMD 5A 250V Electronic Connector | Headers, Male Pins | 10P Micro Mnl Assy,vrt,smt,lf Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | SMD/SMT | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps |