SCHURTER Inc IEC Connectors 4793.8

Description
Schurter 4793.8000 IEC Connector
Request a Quote Datasheet
Description
Schurter 4793.8000 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1737833 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1737833
IEC Connectors 1737833
Schurter 4793.8000 IEC Connector

Schurter 4793.8000 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-3988-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3988-ND
Power Entry Modules (PEM) 486-3988-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter - 72J5888 - Newark, An Avnet Company
Chicago, IL, United States
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter
72J5888
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter 72J5888
IEC C20 INLET, 16A, 250VAC, QC, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:4793 Series; Gender:Plug RoHS Compliant: Yes

IEC C20 INLET, 16A, 250VAC, QC, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:4793 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1737833 486-3988-ND 72J5888
Product Name IEC Connectors Power Entry Modules (PEM) Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Iec Connector Type Schurter
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Mounting Snap-in Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details