SCHURTER Inc Power Entry Modules (PEM) 4797.3115

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6572-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6572-ND
Power Entry Modules (PEM) 486-6572-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter - 23M1893 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter
23M1893
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter 23M1893
CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4797 Series RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4797 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6572-ND 23M1893
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details