"Connector Header Through Hole 18 position 0.118"" (3.00mm)"
18P MICRO MNL ASSY,VRT,HDR LF
CONN HEADER VERT 18POS 3MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-794631-8-ND | 18R6827 | 4-794631-8 |
| Product Name | Headers, Male Pins | 18P Micro Mnl Assy,vrt,hdr Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |