SCHURTER Inc Power Entry Modules (PEM) 4798.9

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1016-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1016-ND
Power Entry Modules (PEM) 486-1016-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Connectors - 4798.9 - ODG (Origin Data Global)
Shenzhen, China
Connectors
4798.9
Connectors 4798.9
AC Power Connectors ROHS

AC Power Connectors ROHS

Supplier's Site
Inlet; Screw-On; 250 VAC; 16 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black - 70080831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet; Screw-On; 250 VAC; 16 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black
70080831
Inlet; Screw-On; 250 VAC; 16 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black 70080831
High current appliance Inlet, Screw-on mounting, 16 A, 250 VAC

High current appliance Inlet, Screw-on mounting, 16 A, 250 VAC

Supplier's Site
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter - 84K0321 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter
84K0321
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter 84K0321
CONNECTOR, IEC POWER ENTRY, PLUG, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4798 Series; Gender:Plug RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4798 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
4798, Mounting Schurter - 82AC1684 - Newark, An Avnet Company
Chicago, IL, United States
4798, Mounting Schurter
82AC1684
4798, Mounting Schurter 82AC1684
4798, MOUNTING: SCREW, IP 40, APPLIANCE INLET: IEC C20, SUITABLE FOR APPLIANCES WITH PROTECTION CLAS ROHS COMPLIANT: YES

4798, MOUNTING: SCREW, IP 40, APPLIANCE INLET: IEC C20, SUITABLE FOR APPLIANCES WITH PROTECTION CLAS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1016-ND 4798.9 70080831 84K0321 82AC1684
Product Name Power Entry Modules (PEM) Connectors Inlet; Screw-On; 250 VAC; 16 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter 4798, Mounting Schurter
Mounting Panel Mount, Flange Screw-On Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details