3M IC & Component Sockets 4808-3004-CP

Description
3M DIP Socket, 4800 Series, 4808-3004-C
Request a Quote Datasheet
Description
3M DIP Socket, 4800 Series, 4808-3004-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
4808-3004-CP
IC & Component Sockets 4808-3004-CP
3M DIP Socket, 4800 Series, 4808-3004-C

3M DIP Socket, 4800 Series, 4808-3004-C

Buy Now
IC Sockets - 3M5473-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5473-ND
IC Sockets 3M5473-ND
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
80000913055 4808-3004-Cp=Dualwpdip/8Ld/0.3/kinktl Rohs Compliant 3M - 26AC7836 - Newark, An Avnet Company
Chicago, IL, United States
80000913055 4808-3004-Cp=Dualwpdip/8Ld/0.3/kinktl Rohs Compliant 3M
26AC7836
80000913055 4808-3004-Cp=Dualwpdip/8Ld/0.3/kinktl Rohs Compliant 3M 26AC7836
80000913055 4808-3004-CP=DUALWPD IP/8LD/0.3/KINKTL ROHS COMPLIANT: YES

80000913055 4808-3004-CP=DUALWPDIP/8LD/0.3/KINKTL ROHS COMPLIANT: YES

Supplier's Site
Dip Socket, 8 Position, Through Hole; No. Of Contacts 3M - 19M1525 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8 Position, Through Hole; No. Of Contacts 3M
19M1525
Dip Socket, 8 Position, Through Hole; No. Of Contacts 3M 19M1525
DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 4808-3004-CP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4808-3004-CP
Sockets for ICs, Transistors 4808-3004-CP
CONN IC DIP SOCKET 8POS TIN

CONN IC DIP SOCKET 8POS TIN

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 4808-3004-CP 3M5473-ND 26AC7836 4808-3004-CP
Product Name IC & Component Sockets IC Sockets 80000913055 4808-3004-Cp=Dualwpdip/8Ld/0.3/kinktl Rohs Compliant 3M Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10002804AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50018-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details