TE Connectivity Headers, Male Pins 4-794682-0

Description
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A123165-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123165-ND
Headers, Male Pins A123165-ND
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"

"Connector Header Through Hole 10 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-4-794682-0
Electronic Connector 316-4-794682-0
10 Pos Wire-to-Board Header, 3mm Pitch, Straight, Gold Contacts Product overview: 4-794682-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794682-0 can be used for catalog matching and distributor lookup.

10 Pos Wire-to-Board Header, 3mm Pitch, Straight, Gold Contacts Product overview: 4-794682-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794682-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity - 18R6879 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
18R6879
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 18R6879
WTB CONN, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A123165-ND 316-4-794682-0 18R6879
Product Name Headers, Male Pins Electronic Connector Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data