SCHURTER Inc Power Entry Modules (PEM) 4793.42

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1017-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1017-ND
Power Entry Modules (PEM) 486-1017-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter - 88K1412 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter
88K1412
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter 88K1412
CONNECTOR, IEC POWER ENTRY, PLUG, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Inlet; Snap-In; 250 VAC; 16 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black - 70080180 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet; Snap-In; 250 VAC; 16 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black
70080180
Inlet; Snap-In; 250 VAC; 16 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black 70080180
Inlet, Snap In Mounting, 250 VAC Voltage Rating, Insulation Resistance > 10 Megohms @ 500 VDC Inlet, Snap In Mounting,250 VAC Voltage Rating, Insulation Resistance > 10 Megohms @ 500 VDC, Thermoplastic Material

Inlet, Snap In Mounting, 250 VAC Voltage Rating, Insulation Resistance > 10 Megohms @ 500 VDC
Inlet, Snap In Mounting,250 VAC Voltage Rating, Insulation Resistance > 10 Megohms @ 500 VDC, Thermoplastic Material

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1017-ND 88K1412 70080180
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter Inlet; Snap-In; 250 VAC; 16 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black
Mounting Panel Mount, Snap-In Snap-In Snap-In
Unlock Full Specs
to access all available technical data