Power Connector, 16 Pos, 5A, 250V, RA SMD, Wire-to-Board Product overview: 4-794627-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794627-6 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 16 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 16 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 16 position 0.118"" (3.00mm)"
CONN HDR 16POS DUAL R/A TIN SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-4-794627-6 | A33270TR-ND | 792-4-794627-6 |
| Product Name | SMD 5A 250V Electronic Connector | Headers, Male Pins | CONN HDR 16POS DUAL R/A TIN SMD |
| Gender | Male / Plug | ||
| Termination | SMD/SMT | Solder | |
| Connector Type | Header Connector; Header | ||
| Mounting | Surface Mount, Right Angle | Surface Mount |