Nylon Rectangular Connector, 1 Pos, Female, Straight, Quick Connect Product overview: 480053-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-480053-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332155-480053-3
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Number of Positions: 1
Color: Natural
Note: Contacts Not Included
Gender: Male, Tab
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Standard Package: 1
Mounting: Free Hanging (In-Line)
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Material: Nylon
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -480053-3-SI,A27916,
Base Product Number: 480053
RoHS Status: ROHS3 Compliant
"1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
TAB HOUSING, .250 SERIES, FASTIN-FASTON, 1 POSITION, NATURAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-480053-3 | 1332155-480053-3 | A27916-ND | 70085123 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | TAB HOUSING, .250 SERIES, FASTIN-FASTON, 1 POSITION, NATURAL |
| Gender | Female / Jack | Male / Plug |