Amphenol Corporation Mini-PV ™ 48050-000LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48050-000LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48050-000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 48050-000LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
48050-000LF
Mini-PV ™ 48050-000LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48050-000LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48050-000LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-5784-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-5784-1-ND
Rectangular Connector Contacts 609-5784-1-ND
Socket Contact Gold 28-32 AWG Crimp

Socket Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-5784-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-5784-2-ND
Rectangular Connector Contacts 609-5784-2-ND
Socket Contact Gold 28-32 AWG Crimp

Socket Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Connectors Unreviewed - 48050-000LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
48050-000LF
Connectors Unreviewed 48050-000LF
MINI PV CTW 30 AU-28-32 AWG .0065 SPG

MINI PV CTW 30 AU-28-32 AWG .0065 SPG

Buy Now
CONN SOCKET 32-28AWG AU UL HIGH - 44-48050-000LF - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 32-28AWG AU UL HIGH
44-48050-000LF
CONN SOCKET 32-28AWG AU UL HIGH 44-48050-000LF
CONN SOCKET 32-28AWG AU UL HIGH

CONN SOCKET 32-28AWG AU UL HIGH

Supplier's Site
Mini Pv Ctw 30 Au-28-32-Awg 0065 Spg / Reel Rohs Compliant Amphenol Communications Solutions - 72K2280 - Newark, An Avnet Company
Chicago, IL, United States
Mini Pv Ctw 30 Au-28-32-Awg 0065 Spg / Reel Rohs Compliant Amphenol Communications Solutions
72K2280
Mini Pv Ctw 30 Au-28-32-Awg 0065 Spg / Reel Rohs Compliant Amphenol Communications Solutions 72K2280
MINI PV CTW 30 AU-28-32-AWG 0065 SPG / Reel RoHS Compliant: Yes

MINI PV CTW 30 AU-28-32-AWG 0065 SPG / Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions - 27AJ3933 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions
27AJ3933
Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions 27AJ3933
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:Mini-PV 48050 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:Mini-PV 48050 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48050-000LF 609-5784-1-ND 48050-000LF 44-48050-000LF 72K2280 27AJ3933
Product Name Mini-PV ™ Rectangular Connector Contacts Connectors Unreviewed CONN SOCKET 32-28AWG AU UL HIGH Mini Pv Ctw 30 Au-28-32-Awg 0065 Spg / Reel Rohs Compliant Amphenol Communications Solutions Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
RJ45 IP6X - NDHR4A4AE0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connector Systems Amp - Te Connectivity - 26AC5934 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details