Amphenol Corporation Basics+|Mini-PV™ 48046-002LF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 48046-002LF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 48046-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 48046-002LF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
48046-002LF
Basics+|Mini-PV™ 48046-002LF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 48046-002LF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 48046-002LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-48046-002LF
Electronic Connector 2027-48046-002LF
Connector Accessory, 0.036in Min Cable Dia, 0.103in Max Cable Dia, Contact, Brass, LEAD FREE Product overview: 48046-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-48046-002LF can be used for catalog matching and distributor lookup.

Connector Accessory, 0.036in Min Cable Dia, 0.103in Max Cable Dia, Contact, Brass, LEAD FREE Product overview: 48046-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-48046-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 979045-48046-002LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
979045-48046-002LF
Connectors, Interconnects - Rectangular Connectors - Contacts 979045-48046-002LF
Win Source Part Number: 979045-48046-002LF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Mini-PV™, Basics+ Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 609-4528-1,609-4528- 2,2266-48046-002LF,4 8046002LF Base Product Number: 48046

Win Source Part Number: 979045-48046-002LF
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Mini-PV™, Basics+
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 609-4528-1,609-4528-2,2266-48046-002LF,48046002LF
Base Product Number: 48046

Buy Now Datasheet
Rectangular Connector Contacts - 609-48046-002LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48046-002LFTR-ND
Rectangular Connector Contacts 609-48046-002LFTR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-48046-002LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48046-002LFCT-ND
Rectangular Connector Contacts 609-48046-002LFCT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 65AC3133 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
65AC3133
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 65AC3133
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:BrassRoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 62K6049 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
62K6049
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 62K6049
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:BrassRoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48046-002LF 2027-48046-002LF 979045-48046-002LF 609-48046-002LFTR-ND 65AC3133
Product Name Basics+|Mini-PV™ Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data