"Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)"
TE Connectivity 4-794618-0 PCB Header
TE Connectivity 4-794618-0 PCB Header
TE Connectivity 4-794618-0 PCB Header
10 Pos, 5A, Wire-to-Board, Male, Right Angle Connector Product overview: 4-794618-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794618-0 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 10 POSITION, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33256-ND | 4959467P | 1639537 | 316-4-794618-0 | 98K9057 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 5A Electronic Connector | Connector, Header, 10 Position, 2Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Number of Contacts | 10 # |