SCHURTER Inc Power Entry Modules (PEM) 4797

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1068-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1068-ND
Power Entry Modules (PEM) 486-1068-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange

Buy Now Datasheet
Outlet; Screw Mount; 16 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black - 70080799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Screw Mount; 16 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black
70080799
Outlet; Screw Mount; 16 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black 70080799
Appliance Outlets, Screw Mounting, 16 A Current Rating, 250 VAC Voltage Rating, Black Color Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces Material socket is thermoplastic UL 94 V-0 black Contact is of one single piece Resistance insulation is > 10 Megohms @ 500 VDC, 1 Minute. Thermoplastic material.

Appliance Outlets, Screw Mounting, 16 A Current Rating, 250 VAC Voltage Rating, Black Color

  • Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces
  • Material socket is thermoplastic UL 94 V-0 black
  • Contact is of one single piece
    Resistance insulation is > 10 Megohms @ 500 VDC, 1 Minute. Thermoplastic material.
Supplier's Site
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter - 70K8377 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter
70K8377
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter 70K8377
CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:4797 Series; Connector Type:IEC RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:4797 Series; Connector Type:IEC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1068-ND 70080799 70K8377
Product Name Power Entry Modules (PEM) Outlet; Screw Mount; 16 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Screw Mount Snap-In
Unlock Full Specs
to access all available technical data