TE Connectivity Headers, Male Pins 4-794636-8

Description
"Connector Header Surface Mount 18 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 18 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33242TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33242TR-ND
Headers, Male Pins A33242TR-ND
"Connector Header Surface Mount 18 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 18 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33242DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33242DKR-ND
Headers, Male Pins A33242DKR-ND
"Connector Header Surface Mount 18 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 18 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33242CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33242CT-ND
Headers, Male Pins A33242CT-ND
"Connector Header Surface Mount 18 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 18 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 5A 250V Electronic Connector
316-4-794636-8
SMD 5A 250V Electronic Connector 316-4-794636-8
18 Pos 3mm SMD Header, 5A, 250V, Tin, Brass, Nylon Product overview: 4-794636-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794636-8 can be used for catalog matching and distributor lookup.

18 Pos 3mm SMD Header, 5A, 250V, Tin, Brass, Nylon Product overview: 4-794636-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794636-8 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Plug, 18 Position 3Mm; Connector Systems Amp - Te Connectivity - 16M3101 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 18 Position 3Mm; Connector Systems Amp - Te Connectivity
16M3101
Plug & Socket Connector, Plug, 18 Position 3Mm; Connector Systems Amp - Te Connectivity 16M3101
PLUG & SOCKET CONNECTOR, PLUG, 18 POSITION 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 18 POSITION 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33242TR-ND 316-4-794636-8 16M3101
Product Name Headers, Male Pins SMD 5A 250V Electronic Connector Plug & Socket Connector, Plug, 18 Position 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 250 volts 250 volts
Number of Contacts 18 #
Unlock Full Specs
to access all available technical data