Manufacturer: TE Connectivity
Win Source Part Number: 906937-480054-3
Series: Fastin-Faston
Features: Position Housing Connector Female, Receptacle Natural 0.250" (6.35mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 480054
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 480054-3-ND, A27915, 2266-480054-3, 4800543
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
1 Pos Nylon Receptacle, Straight, Quick Connect Product overview: 480054-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-480054-3 can be used for catalog matching and distributor lookup.
CONN RCPT HSG 0.25 1POS NATURAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 906937-480054-3 | A27915-ND | 340-480054-3 | 480054-3 |
| Product Name | Terminals - 480054-3 | Housings, Boots | Electronic Connector | Housings, Boots |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |