Amphenol Corporation Basics+|Mini-PV™ 47745-000LF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47745-000LF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47745-000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 47745-000LF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
47745-000LF
Basics+|Mini-PV™ 47745-000LF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47745-000LF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47745-000LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-4931-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-4931-ND
Rectangular Connector Contacts 609-4931-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Connectors - 47745-000LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
47745-000LF
Connectors 47745-000LF
MINI PV CTW 40 AU L/P-22-26 AWG .0065 SPG

MINI PV CTW 40 AU L/P-22-26 AWG .0065 SPG

Buy Now
CONN SOCKET 22-26AWG CRIMP GOLD - 44-47745-000LF - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 22-26AWG CRIMP GOLD
44-47745-000LF
CONN SOCKET 22-26AWG CRIMP GOLD 44-47745-000LF
CONN SOCKET 22-26AWG CRIMP GOLD

CONN SOCKET 22-26AWG CRIMP GOLD

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 72K2274 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
72K2274
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 72K2274
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:BrassRoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet
Mini Pv Ctw 40 Au Lp-22--26 Awg 0065 Spg Rohs Compliant Amphenol Communications Solutions - 38AH4251 - Newark, An Avnet Company
Chicago, IL, United States
Mini Pv Ctw 40 Au Lp-22--26 Awg 0065 Spg Rohs Compliant Amphenol Communications Solutions
38AH4251
Mini Pv Ctw 40 Au Lp-22--26 Awg 0065 Spg Rohs Compliant Amphenol Communications Solutions 38AH4251
MINI PV CTW 40 AU LP-22--26 AWG 0065 SPG ROHS COMPLIANT: YES

MINI PV CTW 40 AU LP-22--26 AWG 0065 SPG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47745-000LF 609-4931-ND 47745-000LF 44-47745-000LF 72K2274 38AH4251
Product Name Basics+|Mini-PV™ Rectangular Connector Contacts Connectors CONN SOCKET 22-26AWG CRIMP GOLD Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions Mini Pv Ctw 40 Au Lp-22--26 Awg 0065 Spg Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG 22 to 26 AWG 26 AWG
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products