3M IC & Component Sockets 4818-3004-CP

Description
3M DIP Socket, 4800 Series, 4818-3004-C
Request a Quote Datasheet
Description
3M DIP Socket, 4800 Series, 4818-3004-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 4818-3004-CP - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
4818-3004-CP
IC & Component Sockets 4818-3004-CP
3M DIP Socket, 4800 Series, 4818-3004-C

3M DIP Socket, 4800 Series, 4818-3004-C

Buy Now
IC Sockets - 3M5476-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5476-ND
IC Sockets 3M5476-ND
"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 4818-3004-CP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4818-3004-CP
Sockets for ICs, Transistors 4818-3004-CP
CONN IC DIP SOCKET 18POS TIN

CONN IC DIP SOCKET 18POS TIN

Supplier's Site Datasheet
Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M - 19M1528 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M
19M1528
Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M 19M1528
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 4818-3004-CP 3M5476-ND 4818-3004-CP 19M1528
Product Name IC & Component Sockets IC Sockets Sockets for ICs, Transistors Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51701-10002404AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details