Description
Characteristics
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4802.2310 | 4802.2310-ND |
| Product Name | Socket, solder terminal, insulated, 3.5 mm, 3-pole, straight, UK-Connector | Audio Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | solder terminal | |
| Mounting |
Screw-on mounting wall thickness max. 2.0 mm |
Panel Mount, Through Hole, Right Angle |