TE Connectivity Housings, Boots 480053-4

Description
"1 Position Housing Connector Male, Tab Black 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Housing Connector Male, Tab Black 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - 480053-4-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
480053-4-ND
Housings, Boots 480053-4-ND
"1 Position Housing Connector Male, Tab Black 0.250"" (6.35mm)"

"1 Position Housing Connector Male, Tab Black 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-480053-4
Electronic Connector 340-480053-4
Conn Housing RCP 1 POS ST Cable Mount Black Package Product overview: 480053-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-480053-4 can be used for catalog matching and distributor lookup.

Conn Housing RCP 1 POS ST Cable Mount Black Package Product overview: 480053-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-480053-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - 480053-4 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
480053-4
Housings, Boots 480053-4
CONN MALE TAB HSG 0.25 1POS BLK

CONN MALE TAB HSG 0.25 1POS BLK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 480053-4-ND 340-480053-4 480053-4
Product Name Housings, Boots Electronic Connector Housings, Boots
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190402 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details