Amphenol Corporation Mini-PV ™ 48241-000LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48241-000LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48241-000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 48241-000LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
48241-000LF
Mini-PV ™ 48241-000LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48241-000LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48241-000LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-48241-000LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48241-000LFTR-ND
Rectangular Connector Contacts 609-48241-000LFTR-ND
Socket Contact Gold 18-20 AWG Crimp

Socket Contact Gold 18-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-48241-000LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48241-000LFCT-ND
Rectangular Connector Contacts 609-48241-000LFCT-ND
CONN SOCKET 18-20AWG CRIMP GOLD

CONN SOCKET 18-20AWG CRIMP GOLD

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-48241-000LF
Electronic Connector 2027-48241-000LF
Contact SKT Crimp ST Cable Mount 18-20AWG T/R Product overview: 48241-000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-48241-000LF can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 18-20AWG T/R Product overview: 48241-000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-48241-000LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 48241-000LF - 1005687-48241-000LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 48241-000LF
1005687-48241-000LF
Rectangular Connectors - 48241-000LF 1005687-48241-000LF
Manufacturer: Amphenol FCI Win Source Part Number: 1005687-48241-000LF Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1005687-48241-000LF
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mini Pv Ctw 15 Au-18-20-Awg 0035 Spg / Reel Rohs Compliant Amphenol Communications Solutions - 62K6063 - Newark, An Avnet Company
Chicago, IL, United States
Mini Pv Ctw 15 Au-18-20-Awg 0035 Spg / Reel Rohs Compliant Amphenol Communications Solutions
62K6063
Mini Pv Ctw 15 Au-18-20-Awg 0035 Spg / Reel Rohs Compliant Amphenol Communications Solutions 62K6063
MINI PV CTW 15 AU-18-20-AWG 0035 SPG / Reel RoHS Compliant: Yes

MINI PV CTW 15 AU-18-20-AWG 0035 SPG / Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Communications Solutions - 27AJ3934 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Communications Solutions
27AJ3934
Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Communications Solutions 27AJ3934
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:Mini-PV 48241 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:Mini-PV 48241 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48241-000LF 609-48241-000LFTR-ND 2027-48241-000LF 1005687-48241-000LF 62K6063 27AJ3934
Product Name Mini-PV ™ Rectangular Connector Contacts Electronic Connector Rectangular Connectors - 48241-000LF Mini Pv Ctw 15 Au-18-20-Awg 0035 Spg / Reel Rohs Compliant Amphenol Communications Solutions Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Minitek ® 1.25mm Latch - 10155244-06111LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 50 volts
View Details
2 suppliers
PCB Headers - 147056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
View Details