The 4802.2300 is a 3-pole, screened, straight socket with solder terminals for data and signal transfer, designed for screw-on mounting with a maximum wall thickness of 2.0 mm. It has a 3.5 mm diameter terminal, operates from -20 °C to 70 °C, and supports DC or AC ratings of 1 A at 12 V. The connector withstands 500 VDC dielectric strength with insulation resistance exceeding 10,000 MΩ at 500 VDC and is rated for 10,000 insertion cycles. The housing is shielded with reinforced gold plating. Physical dimensions are 18.8 mm in length, 14.6 mm in width, and 10.7 mm in height, with a body diameter of 6.4 mm. It complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It does not comply with JAP or BPO standards.
Description
Characteristics
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4802.2300 | 486-3405-ND |
| Product Name | Socket, solder terminal, screened, 3.5 mm, 3-pole, straight, UK-Connector | Audio Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | solder terminal | |
| Mounting |
Screw-on mounting wall thickness max. 2.0 mm |
Panel Mount, Through Hole, Right Angle |