TE Connectivity Headers, Male Pins 4-794632-6

Description
"Connector Header Through Hole 16 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33234-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33234-ND
Headers, Male Pins A33234-ND
"Connector Header Through Hole 16 position 0.118"" (3.00mm)"

"Connector Header Through Hole 16 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5A Electronic Connector
316-4-794632-6
Through-Hole 5A Electronic Connector 316-4-794632-6
16 Pos Power Connector, Wire-to-Board, 5A, Gold, Through Hole, Vertical Product overview: 4-794632-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794632-6 can be used for catalog matching and distributor lookup.

16 Pos Power Connector, Wire-to-Board, 5A, Gold, Through Hole, Vertical Product overview: 4-794632-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794632-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Wtb Conn, Header, 16Pos, 2Row, 3Mm; No. Of Contacts Amp - Te Connectivity - 18R6831 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 16Pos, 2Row, 3Mm; No. Of Contacts Amp - Te Connectivity
18R6831
Wtb Conn, Header, 16Pos, 2Row, 3Mm; No. Of Contacts Amp - Te Connectivity 18R6831
WTB CONN, HEADER, 16POS, 2ROW, 3MM; No. of Contacts:16Contacts; Product Range:Micro MATE-N-LOK Series; Contact Termination Type:Through Hole; Pitch Spacing:3mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

WTB CONN, HEADER, 16POS, 2ROW, 3MM; No. of Contacts:16Contacts; Product Range:Micro MATE-N-LOK Series; Contact Termination Type:Through Hole; Pitch Spacing:3mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33234-ND 316-4-794632-6 18R6831
Product Name Headers, Male Pins Through-Hole 5A Electronic Connector Wtb Conn, Header, 16Pos, 2Row, 3Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Number of Contacts 16 #
Unlock Full Specs
to access all available technical data