SCHURTER Inc Power Entry Modules (PEM) 4797.0015

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1105-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1105-ND
Power Entry Modules (PEM) 486-1105-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In

Buy Now Datasheet
IEC Connectors - 8693073 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8693073
IEC Connectors 8693073
Schurter 4797.0015 IEC Connector

Schurter 4797.0015 IEC Connector

Supplier's Site
Connector, Iec Power Entry, Socket, 16A; Product Range Schurter - 70K8379 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 16A; Product Range Schurter
70K8379
Connector, Iec Power Entry, Socket, 16A; Product Range Schurter 70K8379
CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; Product Range:4797 Series; Gender:Receptacle; Voltage Rating:250V; Current Rating:50A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; Product Range:4797 Series; Gender:Receptacle; Voltage Rating:250V; Current Rating:50A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
4797 Appliance Outlet 10A 70 Rohs Compliant Schurter - 80AH0174 - Newark, An Avnet Company
Chicago, IL, United States
4797 Appliance Outlet 10A 70 Rohs Compliant Schurter
80AH0174
4797 Appliance Outlet 10A 70 Rohs Compliant Schurter 80AH0174
4797 APPLIANCE OUTLET 10A 70 ROHS COMPLIANT: YES

4797 APPLIANCE OUTLET 10A 70 ROHS COMPLIANT: YES

Supplier's Site Datasheet
APPLIANCE OUTLET 16/20A - 70080203 - Allied Electronics, Inc.
Fort Worth, TX, USA
APPLIANCE OUTLET 16/20A
70080203
APPLIANCE OUTLET 16/20A 70080203
APPLIANCE OUTLET 16/20A

APPLIANCE OUTLET 16/20A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1105-ND 8693073 70K8379 80AH0174 70080203
Product Name Power Entry Modules (PEM) IEC Connectors Connector, Iec Power Entry, Socket, 16A; Product Range Schurter 4797 Appliance Outlet 10A 70 Rohs Compliant Schurter APPLIANCE OUTLET 16/20A
Mounting Panel Mount, Snap-In Snap-in Panel Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Current Rating 16.0 amps 50.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Coaxial Adapters - NAM3K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details