12 Pos RA SMT Power Connector, 5A, 250V, Tin Product overview: 4-794627-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794627-2 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)"
12P MICRO MNL ASSY,RA,SMT,LF
12P MICRO MNL ASSY,RA,SMT,LF ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-4-794627-2 | A33269DKR-ND | 18R6809 |
| Product Name | 5A 250V Electronic Connector | Headers, Male Pins | 12P Micro Mnl Assy,ra,smt,lf Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | SMD/SMT | ||
| Current Rating | 5.0 amps | ||
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector |