"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"
CONN HEADER SMD R/A 10POS 3MM
10P MICRO MNL ASSY,R/A,SMT LF
10P MICRO MNL ASSY,R/A,SMT LF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A116367TR-ND | 4-794624-0 | 18R6795 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 10P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Micro Connector and Nano Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |