Amphenol Corporation Basics+|Mini-PV™ 47745-001LF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47745-001LF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47745-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 47745-001LF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
47745-001LF
Basics+|Mini-PV™ 47745-001LF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47745-001LF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47745-001LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-4518-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-4518-ND
Rectangular Connector Contacts 609-4518-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
CONN SOCKET 22-26AWG CRIMP GOLD - 44-47745-001LF - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 22-26AWG CRIMP GOLD
44-47745-001LF
CONN SOCKET 22-26AWG CRIMP GOLD 44-47745-001LF
CONN SOCKET 22-26AWG CRIMP GOLD

CONN SOCKET 22-26AWG CRIMP GOLD

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 93K3990 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
93K3990
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 93K3990
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:MINI PV Connectors; Contact Size:22 RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:MINI PV Connectors; Contact Size:22 RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22-26Awg, Crimp; Product Range Amphenol Communications Solutions - 62K6043 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-26Awg, Crimp; Product Range Amphenol Communications Solutions
62K6043
Contact, Socket, 22-26Awg, Crimp; Product Range Amphenol Communications Solutions 62K6043
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:FCI Mini PV 47745 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:FCI Mini PV 47745 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47745-001LF 609-4518-ND 44-47745-001LF 93K3990 62K6043
Product Name Basics+|Mini-PV™ Rectangular Connector Contacts CONN SOCKET 22-26AWG CRIMP GOLD Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions Contact, Socket, 22-26Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG 22 to 26 AWG 22 AWG 26 AWG
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111174 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers