TE Connectivity Headers, Male Pins 4-794638-0

Description
"Connector Header Surface Mount 10 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 10 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33247TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33247TR-ND
Headers, Male Pins A33247TR-ND
"Connector Header Surface Mount 10 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 10 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33247DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33247DKR-ND
Headers, Male Pins A33247DKR-ND
"Connector Header Surface Mount 10 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 10 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33247CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33247CT-ND
Headers, Male Pins A33247CT-ND
"Connector Header Surface Mount 10 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 10 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-4-794638-0
5A Electronic Connector 316-4-794638-0
10 Pos Wire-to-Board Rectangular Connector, 5A, Gold, SMT, Vertical Product overview: 4-794638-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794638-0 can be used for catalog matching and distributor lookup.

10 Pos Wire-to-Board Rectangular Connector, 5A, Gold, SMT, Vertical Product overview: 4-794638-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794638-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity - 18R6855 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
18R6855
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 18R6855
WTB CONN, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33247TR-ND 316-4-794638-0 18R6855
Product Name Headers, Male Pins 5A Electronic Connector Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 250 volts 250 volts
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data