The Mini PV Ctw 15 Au-18-20-Awg 0048 Spg is a wire-to-board connector system designed for high reliability and durability. It features dual-metal receptacle terminals that connect discrete wires to printed circuit boards, compatible with industry-standard 0.025 inch (0.635mm) square posts. The system supports a variety of configurations, including single and double row options, and offers customizable spring pressures to meet specific application requirements. The connector is constructed with a brass contact body and a beryllium copper spring, ensuring a reliable, gas-tight crimp termination. It is rated for a current of up to 3.0A with 32 AWG wire, and the insulation resistance exceeds 10,000 M,Ѷ. The product is RoHS compliant and suitable for various applications, including instrumentation, medical, industrial equipment, automotive electronics, and military use. The operating temperature range is from -40°C to +105°C, and it is designed for a durability of 1000 mating cycles.
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48244-000LF.
Socket Contact Gold 18-20 AWG Crimp
MINI PV CTW 15 AU-18-20-AWG 0048 SPG / Reel RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 48244-000LF | 48244-000LF-ND | 75K1913 |
| Product Name | Mini-PV ™ | Rectangular Connector Contacts | Mini Pv Ctw 15 Au-18-20-Awg 0048 Spg / Reel Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Rectangular Connectors, Heavy Duty |