SCHURTER Inc Power Entry Modules (PEM) 4787.2

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2159-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2159-ND
Power Entry Modules (PEM) 486-2159-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Connector, Power Entry, 15A, 250V; Iec Connector Type Schurter - 67C2554 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 15A, 250V; Iec Connector Type Schurter
67C2554
Connector, Power Entry, 15A, 250V; Iec Connector Type Schurter 67C2554
CONNECTOR, POWER ENTRY, 15A, 250V; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4787.2 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 15A, 250V; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4787.2 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2159-ND 67C2554
Product Name Power Entry Modules (PEM) Connector, Power Entry, 15A, 250V; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers