DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
550
600
650
700
750
800
830
840
850
860
870
880
886
887
888
889
890
891
892
893
894
895
896
897
898
900
910
920
930
940
950
1000
1050
1100
1150
1200
1250
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated" | |
| "10 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "11 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "12 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "13 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "14 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "16 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws (Not Included)" | |
| "2 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "2 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "20 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws (Not Included)" | |
| "20 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "21 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "24 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "3 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "3 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "3.55mm (0.14"", Tini Plug) Phone Jack Mono Connector Solder Eyelet(s)" | |
| "4 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "4 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "5 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "5 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "6 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "7 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "8 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "8 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "9 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "9 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "Adapter Connector 2.1mm ID (0.083"") To 1.3mm ID (0.051"") Free Hanging (In-Line)" | |
| "Connector Header Surface Mount 40 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 50 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.059"" (1.50mm)" | |
| "Connector Header Through Hole 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 9 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| 1 Circuit Barrier Block Connector, Screws (Not Included) | |
| 1 Circuit Barrier Block Connector, Screws | |
| 10 Position Spring Mating Target Connector Through Hole, Solder Cup | |
| 12 Position Spring Mating Target Connector Through Hole, Solder Cup | |
| 14 Position Spring Mating Target Connector Through Hole, Solder Cup | |
| 20 Position Spring Mating Target Connector Through Hole, Solder Cup | |
| 4 Position Circular Connector Plug, Female Sockets Screw | |
| 4 Position Circular Connector Plug, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Male Pins Screw | |
| 4 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 4 Position Spring Mating Target Connector Through Hole, Solder Cup | |
| 5 Position Circular Connector Plug, Female Sockets Screw | |
| 5 Position Circular Connector Plug, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Male Pins Screw | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Circular Connector Receptacle, Male Pins Solder | |
| 6 Position Spring Mating Target Connector Through Hole, Solder Cup | |
| 64 Position Spring Mating Target Connector Through Hole, Solder Cup | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 Position Circular Connector Receptacle, Male Pins Solder | |
| 8 Position Circular Connector Insert, Female Sockets Solder | |
| 8 Position Circular Connector Plug, Female Sockets Screw | |
| 8 Position Circular Connector Plug, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Male Pins Screw | |
| 8 Position Circular Connector Receptacle, Male Pins Solder | |
| 8 Position Spring Mating Target Connector Through Hole, Solder Cup | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position Circular Connector Receptacle, Male Pins Solder | |
| Adapter Connector USB - Micro B, Receptacle To USB-C (USB TYPE-C), Plug Free Hanging (In-Line) | |
| Connector Cable Clamp For Mini CT Series | |
| Connector Cap (Cover), Dust Black | |
| Connector Flange Adapter Black | |
| Connector Flange Gasket Black | |
| Connector Fuse Drawer For DD11, DD12, DD21, DD14, DD22, KEA-Print, KFA, KMF | |
| Connector Fuse Drawer For DD11, DD12, DD21, DD22, KEA-Print, KFA, KMF | |
| Connector Fuse Drawer, Voltage Selector For KEA, KFA | |
| Connector Hex Nut Black | |
| Connector Hex Nut M14 Silver | |
| Connector Hex Nut M16 Silver | |
| CT HDR ASSY H 4P YELLOW | |
| CT HDR ASSY H 6P YELLOW | |
| CT P/HDR ASSY 2P H W/O KINK TU | |
| CT P/HDR ASSY V 3P W/KINK YELL | |
| DUST CAP.HD10.WITH 115MM NYLON C | |
| FD2 FUSE DRAWER 1P 10A 120/220/2 | |
| FD2 FUSE DRAWER 1P 10A 120/240 | |
| FD2 FUSE DRAWER 2P 10A 120/220/2 | |
| KFS PEM WITH FILTER 2A | |
| M12X1 4POS CRIMP MALE PIN BAYONE | |
| MINI CT SGL DIP V 20P BLACK | |
| MINI CT SGL RELAY 20P BLACK | |
| PLG, 70P, BLK, E, SEAL BOND, B | |
| PLG, 70P, BLK, E, SEAL BOND, C | |
| PLG, 70P, BLK, E, SEAL BOND, D | |
| Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle | |
| Power Entry Connector Plug, Female Sockets IEC 320-C19 Free Hanging (In-Line) | |
| Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line), Right Angle | |
| Power Entry Connector Plug, Male Blades IEC 320-2-2/I Free Hanging (In-Line) | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Female Sockets NEMA 1-15R Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Cutout; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In | |
| Quick Connect Female and Male Crimp Connector Non-Insulated | |
| Ring Terminal Connector 1/4 Stud D-Shaped 6-10 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud D-Shaped 6-10 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 16-20 AWG Crimp | |
| Ring Terminal Connector 8 Stud Hook 14-16 AWG Crimp | |
| Ring Terminal Connector Oval 14-16 AWG Crimp | |
| Ring Terminal Connector Oval 8-12 AWG Crimp | |
| Terminal Connector Female, Receptacle (Socket) 10-14 AWG Crimp Tin | |
| Terminal Connector Female, Receptacle (Socket) 10-14 AWG Crimp | |
| Terminal Connector Male, Pin (Plug) 10-14 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) 10-14 AWG Crimp |
| << Prev | Next >> |