3M IC Sockets 4808-3000-CP

Description
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet
Description
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5461-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5461-ND
IC Sockets 3M5461-ND
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Swedesboro, NJ, United States
IC & Component Sockets
4808-3000-CP
IC & Component Sockets 4808-3000-CP
3M DIP Socket, 4800 Series, 4808-3000-C

3M DIP Socket, 4800 Series, 4808-3000-C

Buy Now
Singapore, Singapore
Through-Hole 1A DIP Electronic Connector
409-4808-3000-CP
Through-Hole 1A DIP Electronic Connector 409-4808-3000-CP
8-Pos DIP Socket, 2.54mm Pitch, Through Hole, Solder, 1A Product overview: 4808-3000-CP from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-4808-3000-CP can be used for catalog matching and distributor lookup.

8-Pos DIP Socket, 2.54mm Pitch, Through Hole, Solder, 1A Product overview: 4808-3000-CP from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-4808-3000-CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - 1212727-4808-3000-CP - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1212727-4808-3000-CP
Connectors, Interconnects - Sockets for ICs, Transistors 1212727-4808-3000-CP
Win Source Part Number: 1212727-4808-3000-CP Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: 4800 Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Package: Tube Housing Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20,000 Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35.4µin (0.90µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35.0µin (0.90µm) Contact Material - Post: Phosphor Bronze Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): 4808-3000-CP.; 80000913063; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.69.4040 Mfr: 3M Other Names: 00051111752319,51111 752319,80-0009-1306- 3,7000005670,5111175 231,3M5461,800009130 63,48083000CP Base Product Number: 4808

Win Source Part Number: 1212727-4808-3000-CP
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: 4800
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Tube
Housing Material: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20,000
Number of Positions or Pins (Grid): 8 (2 x 4)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35.4µin (0.90µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 35.0µin (0.90µm)
Contact Material - Post: Phosphor Bronze
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): 4808-3000-CP.; 80000913063;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 00051111752319,51111752319,80-0009-1306-3,7000005670,5111175231,3M5461,80000913063,48083000CP
Base Product Number: 4808

Buy Now Datasheet
Dip Socket, 8 Position, 2.54Mm Spacing, 7.62Mm Row, Through Hole; No. Of Contacts 3M - 95M5016 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8 Position, 2.54Mm Spacing, 7.62Mm Row, Through Hole; No. Of Contacts 3M
95M5016
Dip Socket, 8 Position, 2.54Mm Spacing, 7.62Mm Row, Through Hole; No. Of Contacts 3M 95M5016
DIP SOCKET, 8 POSITION, 2.54MM SPACING, 7.62MM ROW, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

DIP SOCKET, 8 POSITION, 2.54MM SPACING, 7.62MM ROW, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 4808-3000-CP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4808-3000-CP
Sockets for ICs, Transistors 4808-3000-CP
CONN IC DIP SOCKET 8POS TIN

CONN IC DIP SOCKET 8POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M5461-ND 4808-3000-CP 409-4808-3000-CP 1212727-4808-3000-CP 95M5016 4808-3000-CP
Product Name IC Sockets IC & Component Sockets Through-Hole 1A DIP Electronic Connector Connectors, Interconnects - Sockets for ICs, Transistors Dip Socket, 8 Position, 2.54Mm Spacing, 7.62Mm Row, Through Hole; No. Of Contacts 3M Sockets for ICs, Transistors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data