DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
550
600
650
700
750
800
840
850
860
870
880
890
893
894
895
896
897
898
899
900
901
902
903
904
905
910
920
930
940
950
960
1000
1050
1100
1150
1200
1250
1500
2000
2212
| Product Name | Notes |
|---|---|
| "18 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Red" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 17 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 19 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 19 position 0.156"" (3.96mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.062"" (1.57mm) Dia" | |
| 0.6 REC TERMINAL AU 0.35-0.5MM | |
| 10 Position Rectangular Plug Connector IDC Gold 22 AWG | |
| 10 Position Rectangular Plug Connector IDC Tin 22 AWG | |
| 10 Position Rectangular Plug Connector IDC Tin 24 AWG | |
| 10 Position Rectangular Plug Connector IDC Tin 26 AWG | |
| 10 Position Rectangular Plug Connector IDC Tin 28 AWG | |
| 10 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 20 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 24 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 26 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin 20 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin 24 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin 28 AWG | |
| 11 Position Rectangular Plug Connector IDC Gold 22 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Gold 20 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Gold 24 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Gold 26 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin 20 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin 24 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin 28 AWG | |
| 12 Position Rectangular Plug Connector IDC Gold 18 AWG | |
| 12 Position Rectangular Plug Connector IDC Gold 22 AWG | |
| 12 Position Rectangular Plug Connector IDC Tin 18 AWG | |
| 12 Position Rectangular Plug Connector IDC Tin 20 AWG | |
| 12 Position Rectangular Plug Connector IDC Tin 22 AWG | |
| 12 Position Rectangular Plug Connector IDC Tin 24 AWG | |
| 12 Position Rectangular Plug Connector IDC Tin 26 AWG | |
| 12 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Gold 20 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Gold 24 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Gold 26 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin 20 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin 24 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin 28 AWG | |
| 13 Position Rectangular Plug Connector IDC Tin 22 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Tin 20 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Tin 24 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Tin 28 AWG | |
| 14 Position Rectangular Plug Connector IDC Tin 22 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 24 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 26 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin 20 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin 24 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin 28 AWG | |
| 15 Position Rectangular Plug Connector IDC Gold 18 AWG | |
| 15 Position Rectangular Plug Connector IDC Gold 22 AWG | |
| 15 Position Rectangular Plug Connector IDC Tin 18 AWG | |
| 15 Position Rectangular Plug Connector IDC Tin 20 AWG | |
| 15 Position Rectangular Plug Connector IDC Tin 22 AWG | |
| 15 Position Rectangular Plug Connector IDC Tin 24 AWG | |
| 15 Position Rectangular Plug Connector IDC Tin 26 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin 20 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin 24 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin 28 AWG | |
| 16 Position Rectangular Plug Connector IDC Tin 24 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Gold 24 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Tin 20 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Tin 24 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Tin 28 AWG | |
| 17 Position Rectangular Receptacle Connector IDC Gold 26 AWG | |
| 17 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 17 Position Rectangular Receptacle Connector IDC Tin 20 AWG | |
| 17 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 17 Position Rectangular Receptacle Connector IDC Tin 24 AWG | |
| 18 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 18 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 18 Position Rectangular Receptacle Connector IDC Tin 24 AWG | |
| 19 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 3 Position Circular Connector Insert, Female Sockets Solder Eyelet(s) | |
| 3 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 3M WIREMOUNT PLUG, 4600 SERIES, | |
| 4 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 50 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 6 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 60 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 8 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| 9 Position Rectangular Receptacle Connector IDC Tin 22 AWG | |
| Banana Plug, Triple, Stackable Connector Miniature Solder Black | |
| CONN PLUG 60P IDC 26-28AWG GOLD | |
| CONN RCPT 18POS IDC 22AWG TIN | |
| DRCQ 2,54 20 M * SMD * 137 E012 | |
| M08 F 3 A H S * 207 16,3 094 * * | |
| M08 F 4 A H S * 301 16,3 094 * * | |
| M12 M 5 A * S * 201 10,5 094 * Y | |
| M12 M 5 A H T 3,0 301 17,0 094 * | |
| M12 M 8 A * S * 201 10,5 094 * Y | |
| MRDEZT M12 GEHAEUSETEIL ML ABST. | |
| Position Circular Connector | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In | |
| Socket Contact 18-20 AWG Crimp Stamped | |
| Socket Contact 20-22 AWG Crimp Stamped | |
| Socket Contact 24-26 AWG Crimp Stamped | |
| SRCBUG A 2,54 2-KS 8 CSI 163 E1 | |
| SRCROL A 2,54 2 C1820 10TS 137 * | |
| SRCROL A 2,54 2 C2426 10TS 137 * | |
| STVC/2 21 M ABC 0508 4-00 0606 * | |
| STVE 160 M ABCDE VVVVV 4-00 0606 | |
| STVR/2 21 FI ABC 0507 7-03 TL * |
| << Prev | Next >> |