TE Connectivity Electronic Wholesale - 4-794626-4 4-794626-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763704-4-794626-4 Series: Micro MATE-N-LOK Packaging: Reel package Number of Positions: 14 Operating Temperature Range: -40°C ~ 105°C Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250V Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 794626 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Alternative Parts (Cross-Reference): 43045-1408; 43045-1407; 43045-1436; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763704-4-794626-4 Series: Micro MATE-N-LOK Packaging: Reel package Number of Positions: 14 Operating Temperature Range: -40°C ~ 105°C Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250V Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 794626 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Alternative Parts (Cross-Reference): 43045-1408; 43045-1407; 43045-1436; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - 4-794626-4 - 763704-4-794626-4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 4-794626-4
763704-4-794626-4
Electronic Wholesale - 4-794626-4 763704-4-794626-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763704-4-794626-4 Series: Micro MATE-N-LOK Packaging: Reel package Number of Positions: 14 Operating Temperature Range: -40°C ~ 105°C Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250V Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 794626 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Alternative Parts (Cross-Reference): 43045-1408; 43045-1407; 43045-1436; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763704-4-794626-4
Series: Micro MATE-N-LOK
Packaging: Reel package
Number of Positions: 14
Operating Temperature Range: -40°C ~ 105°C
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 250V
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General
Mounting: Surface Mount, Right Angle
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 794626
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 43045-1408; 43045-1407; 43045-1436;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Male Pins - A107386TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A107386TR-ND
Headers, Male Pins A107386TR-ND
"Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A107386CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A107386CT-ND
Headers, Male Pins A107386CT-ND
"Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 5A 250V Electronic Connector
316-4-794626-4
SMD 5A 250V Electronic Connector 316-4-794626-4
Power Connector, 14 Pos, 5A, 250V AC, RA SMD, Gold/Tin Product overview: 4-794626-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794626-4 can be used for catalog matching and distributor lookup.

Power Connector, 14 Pos, 5A, 250V AC, RA SMD, Gold/Tin Product overview: 4-794626-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794626-4 can be used for catalog matching and distributor lookup.

Supplier's Site
14P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity - 18R6805 - Newark, An Avnet Company
Chicago, IL, United States
14P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity
18R6805
14P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity 18R6805
14P MICRO MNL ASSY,R/A,SMT,LF

14P MICRO MNL ASSY,R/A,SMT,LF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 763704-4-794626-4 A107386TR-ND 316-4-794626-4 18R6805
Product Name Electronic Wholesale - 4-794626-4 Headers, Male Pins SMD 5A 250V Electronic Connector 14P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity
Termination Solder SMD/SMT
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data