TE Connectivity 4-826632-0 Pin Header
TE Connectivity 4-826632-0 Pin Header
TE Connectivity 4-826632-0 Pin Header
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
40P MOD2 STIFT LEI ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7189311 | 7189311P | 1642629 | 4-826632-0-ND | 13H3984 |
| Product Name | PCB Headers | PCB Headers | PCB Headers | Headers, Male Pins | 40P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |||
| Geometry | Straight; Straight | Straight | Straight; Straight | ||
| Termination | Solder | Solder |