"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
3M DIP Socket, 4800 Series, 4820-3004-C
CONN IC DIP SOCKET 20POS TIN
DIP SOCKET, 20 POSITION, 2.54MM SPACING, 7.62MM ROW, THROUGH HOLE; No. of Contacts:20Contacts;
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5477-ND | 4820-3004-CP | 4820-3004-CP | 34P8053 |
| Product Name | IC Sockets | IC & Component Sockets | Sockets for ICs, Transistors | Dip Socket, 20 Position, 2.54Mm Spacing, 7.62Mm Row, Through Hole; No. Of Contacts 3M |
| Mounting | Through Hole |