TE Connectivity 5A 250V Electronic Connector 4-794627-0

Description
10 Pos RA SMT Wire-to-Board Connector, 5A, 250V, Tin Product overview: 4-794627-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794627-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos RA SMT Wire-to-Board Connector, 5A, 250V, Tin Product overview: 4-794627-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794627-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Electronic Connector
316-4-794627-0
5A 250V Electronic Connector 316-4-794627-0
10 Pos RA SMT Wire-to-Board Connector, 5A, 250V, Tin Product overview: 4-794627-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794627-0 can be used for catalog matching and distributor lookup.

10 Pos RA SMT Wire-to-Board Connector, 5A, 250V, Tin Product overview: 4-794627-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794627-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A33268CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33268CT-ND
Headers, Male Pins A33268CT-ND
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33268DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33268DKR-ND
Headers, Male Pins A33268DKR-ND
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33268TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33268TR-ND
Headers, Male Pins A33268TR-ND
"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)"

Buy Now Datasheet
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity - 18R6808 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
18R6808
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 18R6808
WTB CONN, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-4-794627-0 A33268CT-ND 18R6808
Product Name 5A 250V Electronic Connector Headers, Male Pins Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination SMD/SMT Surface Mount Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data